Vishay Precision Group Ptc Thermistor; Zero Power Resistance At 25°C Vishay PTCCL13H451FBE

Description
PTC THERMISTOR; Zero Power Resistance at 25°C:3.8ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:145V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR; Zero Power Resistance at 25°C:3.8ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:145V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Zero Power Resistance At 25°C Vishay - 07J9670 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Vishay
07J9670
Ptc Thermistor; Zero Power Resistance At 25°C Vishay 07J9670
PTC THERMISTOR; Zero Power Resistance at 25°C:3.8ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:145V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:3.8ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:145V; Applications:Overload & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 07J9670
Product Name Ptc Thermistor; Zero Power Resistance At 25°C Vishay
Temperature Range 0 to ? C (32 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1460109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 12 sec, in air
View Details
PTC Thermistors - KLC0221401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details