Vishay Intertechnology, Inc. Circuit Protection - PTC Resettable Fuses PTCCL13H321HBE

Description
Win Source Part Number: 970723-PTCCL13H321HB E Category: Circuit Protection>PTC Resettable Fuses Series: PTCCL - 265V Type: Ceramic Package: Bulk Height - Seated (Max): 0.689" (17.50mm) Standard Package: 200 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 265V Current - Max: 2.2 A Current - Hold (Ih) (Max): 320 mA Current - Trip (It): 480 mA Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.492" Dia x 0.217" T (12.50mm x 5.50mm) Resistance - 25°C (Typ): 8.4 Ohms ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2381 662 53213,2381 662 53213-ND,BC2726,2381 66253213 Base Product Number: PTCCL Approval Agency: UR
Request a Quote Datasheet
Description
Win Source Part Number: 970723-PTCCL13H321HB E Category: Circuit Protection>PTC Resettable Fuses Series: PTCCL - 265V Type: Ceramic Package: Bulk Height - Seated (Max): 0.689" (17.50mm) Standard Package: 200 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 265V Current - Max: 2.2 A Current - Hold (Ih) (Max): 320 mA Current - Trip (It): 480 mA Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.492" Dia x 0.217" T (12.50mm x 5.50mm) Resistance - 25°C (Typ): 8.4 Ohms ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2381 662 53213,2381 662 53213-ND,BC2726,2381 66253213 Base Product Number: PTCCL Approval Agency: UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 970723-PTCCL13H321HBE - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
970723-PTCCL13H321HBE
Circuit Protection - PTC Resettable Fuses 970723-PTCCL13H321HBE
Win Source Part Number: 970723-PTCCL13H321HB E Category: Circuit Protection>PTC Resettable Fuses Series: PTCCL - 265V Type: Ceramic Package: Bulk Height - Seated (Max): 0.689" (17.50mm) Standard Package: 200 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 265V Current - Max: 2.2 A Current - Hold (Ih) (Max): 320 mA Current - Trip (It): 480 mA Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.492" Dia x 0.217" T (12.50mm x 5.50mm) Resistance - 25°C (Typ): 8.4 Ohms ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2381 662 53213,2381 662 53213-ND,BC2726,2381 66253213 Base Product Number: PTCCL Approval Agency: UR

Win Source Part Number: 970723-PTCCL13H321HBE
Category: Circuit Protection>PTC Resettable Fuses
Series: PTCCL - 265V
Type: Ceramic
Package: Bulk
Height - Seated (Max): 0.689" (17.50mm)
Standard Package: 200
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 265V
Current - Max: 2.2 A
Current - Hold (Ih) (Max): 320 mA
Current - Trip (It): 480 mA
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.492" Dia x 0.217" T (12.50mm x 5.50mm)
Resistance - 25°C (Typ): 8.4 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 2381 662 53213,2381 662 53213-ND,BC2726,238166253213
Base Product Number: PTCCL
Approval Agency: UR

Buy Now Datasheet
PTC Resettable Fuses - BC2726-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
BC2726-ND
PTC Resettable Fuses BC2726-ND
Ceramic PTC Resettable Fuse 265V 320mA Ih Through Hole Radial, Disc

Ceramic PTC Resettable Fuse 265V 320mA Ih Through Hole Radial, Disc

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resettable PTCs Resettable PTCs
Product Number 970723-PTCCL13H321HBE BC2726-ND
Product Name Circuit Protection - PTC Resettable Fuses PTC Resettable Fuses
Mounting / Packaging Through-Hole; Through Hole Through-Hole
Unlock Full Specs
to access all available technical data