Vishay Precision Group Thermistor ICs PTCCL13H321HBE

Description
Vishay PTCCL13H321HBE PTC Thermistor
Request a Quote Datasheet
Description
Vishay PTCCL13H321HBE PTC Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 1793936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793936
Thermistor ICs 1793936
Vishay PTCCL13H321HBE PTC Thermistor

Vishay PTCCL13H321HBE PTC Thermistor

Supplier's Site
Thermistor ICs - 1793820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793820
Thermistor ICs 1793820
Vishay PTCCL13H321HBE PTC Thermistor

Vishay PTCCL13H321HBE PTC Thermistor

Supplier's Site
Thermistor ICs - 1793936P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793936P
Thermistor ICs 1793936P
Vishay PTCCL13H321HBE PTC Thermistor

Vishay PTCCL13H321HBE PTC Thermistor

Supplier's Site
Ptc Thermistor; Zero Power Resistance At 25°C Vishay - 96F6800 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Vishay
96F6800
Ptc Thermistor; Zero Power Resistance At 25°C Vishay 96F6800
PTC THERMISTOR; Zero Power Resistance at 25°C:8.4ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:8.4ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overload & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site
Thermistor, Ptc, 8R4, 20%, Radial; Zero Power Resistance At 25°C Vishay - 98K8302 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 8R4, 20%, Radial; Zero Power Resistance At 25°C Vishay
98K8302
Thermistor, Ptc, 8R4, 20%, Radial; Zero Power Resistance At 25°C Vishay 98K8302
THERMISTOR, PTC, 8R4, 20%, RADIAL; Zero Power Resistance at 25°C:8.4ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overloa d & Over Temperature Protection; Operating RoHS Compliant: Yes

THERMISTOR, PTC, 8R4, 20%, RADIAL; Zero Power Resistance at 25°C:8.4ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overload & Over Temperature Protection; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Straight,P=5mm PTC Thermistors ROHS - 17930-PTCCL13H321HBE - Utmel Electronic Limited
Hong Kong, China
Straight,P=5mm PTC Thermistors ROHS
17930-PTCCL13H321HBE
Straight,P=5mm PTC Thermistors ROHS 17930-PTCCL13H321HBE
Straight,P=5mm PTC Thermistors ROHS

Straight,P=5mm PTC Thermistors ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 1793936 96F6800 98K8302 17930-PTCCL13H321HBE
Product Name Thermistor ICs Ptc Thermistor; Zero Power Resistance At 25°C Vishay Thermistor, Ptc, 8R4, 20%, Radial; Zero Power Resistance At 25°C Vishay Straight,P=5mm PTC Thermistors ROHS
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1024001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details