Vishay Precision Group Ptc Thermistor; Zero Power Resistance At 25°C Vishay PTCCL13H281HBE

Description
PTC Thermistor; Zero Power Resistance at 25°C:11ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes
Description
PTC Thermistor; Zero Power Resistance at 25°C:11ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Zero Power Resistance At 25°C Vishay - 96F6799 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Vishay
96F6799
Ptc Thermistor; Zero Power Resistance At 25°C Vishay 96F6799
PTC Thermistor; Zero Power Resistance at 25°C:11ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes

PTC Thermistor; Zero Power Resistance at 25°C:11ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overload & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site
Ptc Thermistor, 11Ohm, 265V, Th Rohs Compliant Vishay - 62AJ8960 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 11Ohm, 265V, Th Rohs Compliant Vishay
62AJ8960
Ptc Thermistor, 11Ohm, 265V, Th Rohs Compliant Vishay 62AJ8960
PTC THERMISTOR, 11OHM, 265V, TH ROHS COMPLIANT: YES

PTC THERMISTOR, 11OHM, 265V, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 96F6799 62AJ8960
Product Name Ptc Thermistor; Zero Power Resistance At 25°C Vishay Ptc Thermistor, 11Ohm, 265V, Th Rohs Compliant Vishay
Temperature Range 0 to ? C (32 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC3021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
Thermistors - 1624335-1 - TE Connectivity
Specs
Resistance (@25°C) 1500 ohms
View Details
Thermistor ICs - 1912257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 20 sec, in air
View Details