Vishay Precision Group Ptc Thermistor, 12R, Th, 265V; Zero Power Resistance At 25°C Vishay PTCCL11H251HBE

Description
PTC THERMISTOR, 12R, TH, 265V; Zero Power Resistance at 25°C:12ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Over Current, Over Temperature & Over Voltage Protection; RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, 12R, TH, 265V; Zero Power Resistance at 25°C:12ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Over Current, Over Temperature & Over Voltage Protection; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, 12R, Th, 265V; Zero Power Resistance At 25°C Vishay - 25AH9996 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 12R, Th, 265V; Zero Power Resistance At 25°C Vishay
25AH9996
Ptc Thermistor, 12R, Th, 265V; Zero Power Resistance At 25°C Vishay 25AH9996
PTC THERMISTOR, 12R, TH, 265V; Zero Power Resistance at 25°C:12ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Over Current, Over Temperature & Over Voltage Protection; RoHS Compliant: Yes

PTC THERMISTOR, 12R, TH, 265V; Zero Power Resistance at 25°C:12ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Over Current, Over Temperature & Over Voltage Protection; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 25AH9996
Product Name Ptc Thermistor, 12R, Th, 265V; Zero Power Resistance At 25°C Vishay
Resistance (@25°C) 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-110 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details
Thermistor ICs - 1857760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details