Vishay Intertechnology, Inc. PTC Resettable Fuses - PTCCL11H211HTE PTCCL11H211HTE

Description
Manufacturer: Vishay Win Source Part Number: 1090562-PTCCL11H211H TE Packaging: Reel - TR Type: Ceramic Approvals: UR Height - Seated (Max): 0.610" (15.50mm) Mounting: Through Hole Lead Spacing: 0.197" (5.00mm) Voltage - Max: 265V Current - Max: 1.3A Current - Hold (Ih) (Max): 210mA Current - Trip (It): 315mA Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 0.413" Dia x 0.217" W (10.50mm x 5.50mm) Resistance - 25°C (Typ): 17 Ohm Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1090562-PTCCL11H211H TE Packaging: Reel - TR Type: Ceramic Approvals: UR Height - Seated (Max): 0.610" (15.50mm) Mounting: Through Hole Lead Spacing: 0.197" (5.00mm) Voltage - Max: 265V Current - Max: 1.3A Current - Hold (Ih) (Max): 210mA Current - Trip (It): 315mA Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 0.413" Dia x 0.217" W (10.50mm x 5.50mm) Resistance - 25°C (Typ): 17 Ohm Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - PTCCL11H211HTE - 1090562-PTCCL11H211HTE - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - PTCCL11H211HTE
1090562-PTCCL11H211HTE
PTC Resettable Fuses - PTCCL11H211HTE 1090562-PTCCL11H211HTE
Manufacturer: Vishay Win Source Part Number: 1090562-PTCCL11H211H TE Packaging: Reel - TR Type: Ceramic Approvals: UR Height - Seated (Max): 0.610" (15.50mm) Mounting: Through Hole Lead Spacing: 0.197" (5.00mm) Voltage - Max: 265V Current - Max: 1.3A Current - Hold (Ih) (Max): 210mA Current - Trip (It): 315mA Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 0.413" Dia x 0.217" W (10.50mm x 5.50mm) Resistance - 25°C (Typ): 17 Ohm Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1090562-PTCCL11H211HTE
Packaging: Reel - TR
Type: Ceramic
Approvals: UR
Height - Seated (Max): 0.610" (15.50mm)
Mounting: Through Hole
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 265V
Current - Max: 1.3A
Current - Hold (Ih) (Max): 210mA
Current - Trip (It): 315mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Dimension: 0.413" Dia x 0.217" W (10.50mm x 5.50mm)
Resistance - 25°C (Typ): 17 Ohm
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - PTCCL11H211HTE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PTCCL11H211HTE
Circuit Protection - PTC Resettable Fuses PTCCL11H211HTE
PTC RESET FUSE 265V 210MA RADIAL

PTC RESET FUSE 265V 210MA RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1090562-PTCCL11H211HTE PTCCL11H211HTE
Product Name PTC Resettable Fuses - PTCCL11H211HTE Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Specs
Mounting Panel Mount
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details