Vishay Precision Group Thermistor, Ptc, 2R5, 20%, Radial; Zero Power Resistance At 25°C Vishay PTCCL09H471DBE

Description
THERMISTOR, PTC, 2R5, 20%, RADIAL; Zero Power Resistance at 25°C:2.5ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:30V; Applications:Overloa d & Over Temperature Protection; Operating RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, PTC, 2R5, 20%, RADIAL; Zero Power Resistance at 25°C:2.5ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:30V; Applications:Overloa d & Over Temperature Protection; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ptc, 2R5, 20%, Radial; Zero Power Resistance At 25°C Vishay - 98K8301 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 2R5, 20%, Radial; Zero Power Resistance At 25°C Vishay
98K8301
Thermistor, Ptc, 2R5, 20%, Radial; Zero Power Resistance At 25°C Vishay 98K8301
THERMISTOR, PTC, 2R5, 20%, RADIAL; Zero Power Resistance at 25°C:2.5ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:30V; Applications:Overloa d & Over Temperature Protection; Operating RoHS Compliant: Yes

THERMISTOR, PTC, 2R5, 20%, RADIAL; Zero Power Resistance at 25°C:2.5ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:30V; Applications:Overload & Over Temperature Protection; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 98K8301
Product Name Thermistor, Ptc, 2R5, 20%, Radial; Zero Power Resistance At 25°C Vishay
Resistance (@25°C) 2.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC2008000260-170 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 70 to 110 ohms
Special Reference Temperature 170 C (338 F)
View Details
NTC Thermistors - 223-20025136-02-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 70 C (-40 to 158 F)
Resistance (@25°C) 4633 ohms
View Details
Thermistor ICs - 1733427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details