Vishay Precision Group Ptc Thermistor; Zero Power Resistance At 25°C Vishay PTCCL09H191HBE

Description
PTC Thermistor; Zero Power Resistance at 25°C:18ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet
Description
PTC Thermistor; Zero Power Resistance at 25°C:18ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Zero Power Resistance At 25°C Vishay - 96F6795 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Vishay
96F6795
Ptc Thermistor; Zero Power Resistance At 25°C Vishay 96F6795
PTC Thermistor; Zero Power Resistance at 25°C:18ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes

PTC Thermistor; Zero Power Resistance at 25°C:18ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overload & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 96F6795
Product Name Ptc Thermistor; Zero Power Resistance At 25°C Vishay
Temperature Range 0 to ? C (32 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 223-20031343-01-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 10000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500210-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details