Vishay Intertechnology, Inc. PTC Resettable Fuses - PTCCL09H171HBE PTCCL09H171HBE

Description
Manufacturer: Vishay Win Source Part Number: 890410-PTCCL09H171HB E Series: PTCCL Operating Temperature Range: 0°C ~ 70°C Features: Ceramic PTC Resettable Fuse 265V 170 mA Ih Through Hole Radial, Disc Package: Radial, Disc Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8070 Other Part Number: 2381 661 51713, BC2722, 2381 661 51713-ND, 238166151713
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 890410-PTCCL09H171HB E Series: PTCCL Operating Temperature Range: 0°C ~ 70°C Features: Ceramic PTC Resettable Fuse 265V 170 mA Ih Through Hole Radial, Disc Package: Radial, Disc Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8070 Other Part Number: 2381 661 51713, BC2722, 2381 661 51713-ND, 238166151713
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - PTCCL09H171HBE - 890410-PTCCL09H171HBE - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - PTCCL09H171HBE
890410-PTCCL09H171HBE
PTC Resettable Fuses - PTCCL09H171HBE 890410-PTCCL09H171HBE
Manufacturer: Vishay Win Source Part Number: 890410-PTCCL09H171HB E Series: PTCCL Operating Temperature Range: 0°C ~ 70°C Features: Ceramic PTC Resettable Fuse 265V 170 mA Ih Through Hole Radial, Disc Package: Radial, Disc Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8070 Other Part Number: 2381 661 51713, BC2722, 2381 661 51713-ND, 238166151713

Manufacturer: Vishay
Win Source Part Number: 890410-PTCCL09H171HBE
Series: PTCCL
Operating Temperature Range: 0°C ~ 70°C
Features: Ceramic PTC Resettable Fuse 265V 170 mA Ih Through Hole Radial, Disc
Package: Radial, Disc
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Other Part Number: 2381 661 51713, BC2722, 2381 661 51713-ND, 238166151713

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - PTCCL09H171HBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PTCCL09H171HBE
Circuit Protection - PTC Resettable Fuses PTCCL09H171HBE
PTC RESET FUSE 265V 170MA RADIAL

PTC RESET FUSE 265V 170MA RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 890410-PTCCL09H171HBE PTCCL09H171HBE
Product Name PTC Resettable Fuses - PTCCL09H171HBE Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details