Vishay Precision Group Thermistor ICs PTCCL09H171HBE

Description
Vishay PTCCL09H171HBE PTC Thermistor
Request a Quote Datasheet
Description
Vishay PTCCL09H171HBE PTC Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 1793928P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793928P
Thermistor ICs 1793928P
Vishay PTCCL09H171HBE PTC Thermistor

Vishay PTCCL09H171HBE PTC Thermistor

Supplier's Site
Thermistor ICs - 1793819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793819
Thermistor ICs 1793819
Vishay PTCCL09H171HBE PTC Thermistor

Vishay PTCCL09H171HBE PTC Thermistor

Supplier's Site
Thermistor ICs - 1793928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793928
Thermistor ICs 1793928
Vishay PTCCL09H171HBE PTC Thermistor

Vishay PTCCL09H171HBE PTC Thermistor

Supplier's Site
Ptc Thermistor; Zero Power Resistance At 25°C Vishay - 46M2679 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Vishay
46M2679
Ptc Thermistor; Zero Power Resistance At 25°C Vishay 46M2679
PTC THERMISTOR; Zero Power Resistance at 25°C:22ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:22ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overload & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 1793928P 46M2679
Product Name Thermistor ICs Ptc Thermistor; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 223-055305-ND - DigiKey
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
Resistance (@25°C) 30000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC2021401500245-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details