Vishay Intertechnology, Inc. Ptc Thermistor; Zero Power Resistance At 25°C Vishay PTCCL07H321DBE

Description
PTC THERMISTOR; Zero Power Resistance at 25°C:5ohm; Thermistor Mounting:Through Hole; Product Range:2381 Series; Operating Voltage Max:30V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR; Zero Power Resistance at 25°C:5ohm; Thermistor Mounting:Through Hole; Product Range:2381 Series; Operating Voltage Max:30V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Zero Power Resistance At 25°C Vishay - 98K8299 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Vishay
98K8299
Ptc Thermistor; Zero Power Resistance At 25°C Vishay 98K8299
PTC THERMISTOR; Zero Power Resistance at 25°C:5ohm; Thermistor Mounting:Through Hole; Product Range:2381 Series; Operating Voltage Max:30V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:-40°C RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:5ohm; Thermistor Mounting:Through Hole; Product Range:2381 Series; Operating Voltage Max:30V; Applications:Overload & Over Temperature Protection; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 98K8299
Product Name Ptc Thermistor; Zero Power Resistance At 25°C Vishay
Temperature Range -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC0121401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details