Vishay Intertechnology, Inc. Thermistor ICs PTCCL07H111HBE

Description
BC Components PTCCL07H111HBE Thermistor
Request a Quote Datasheet
Description
BC Components PTCCL07H111HBE Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 5380834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
5380834
Thermistor ICs 5380834
BC Components PTCCL07H111HBE Thermistor

BC Components PTCCL07H111HBE Thermistor

Supplier's Site
Ptc Thermistor; Zero Power Resistance At 25°C Vishay - 02M8382 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Vishay
02M8382
Ptc Thermistor; Zero Power Resistance At 25°C Vishay 02M8382
PTC THERMISTOR; Zero Power Resistance at 25°C:48ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:48ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overload & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 5380834 02M8382
Product Name Thermistor ICs Ptc Thermistor; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624355-2 - TE Connectivity
Specs
Resistance (@25°C) 2200 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC0221401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details