Vishay Precision Group Ptc Thermistor, 56R, Th, 265V; Zero Power Resistance At 25°C Vishay PTCCL05H950HBE

Description
PTC THERMISTOR, 56R, TH, 265V; Zero Power Resistance at 25°C:56ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Over Current, Over Temperature & Over Voltage Protection; RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, 56R, TH, 265V; Zero Power Resistance at 25°C:56ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Over Current, Over Temperature & Over Voltage Protection; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, 56R, Th, 265V; Zero Power Resistance At 25°C Vishay - 25AH9995 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 56R, Th, 265V; Zero Power Resistance At 25°C Vishay
25AH9995
Ptc Thermistor, 56R, Th, 265V; Zero Power Resistance At 25°C Vishay 25AH9995
PTC THERMISTOR, 56R, TH, 265V; Zero Power Resistance at 25°C:56ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Over Current, Over Temperature & Over Voltage Protection; RoHS Compliant: Yes

PTC THERMISTOR, 56R, TH, 265V; Zero Power Resistance at 25°C:56ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Over Current, Over Temperature & Over Voltage Protection; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 25AH9995
Product Name Ptc Thermistor, 56R, Th, 265V; Zero Power Resistance At 25°C Vishay
Resistance (@25°C) 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1024001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details