Vishay Precision Group Zero Power Resistance At 25°C Vishay PTCCL05H950HBE.

Description
Zero Power Resistance at 25°C:56ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
Zero Power Resistance at 25°C:56ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Power Resistance At 25°C Vishay - 28AC1213 - Newark, An Avnet Company
Chicago, IL, United States
Zero Power Resistance At 25°C Vishay
28AC1213
Zero Power Resistance At 25°C Vishay 28AC1213
Zero Power Resistance at 25°C:56ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes

Zero Power Resistance at 25°C:56ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 28AC1213
Product Name Zero Power Resistance At 25°C Vishay
Temperature Range -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC Thermistors - 20033220-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details