Vishay Precision Group Zero Power Resistance At 25°C Vishay PTCCL05H930FBE.

Description
Zero Power Resistance at 25°C:55ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
Zero Power Resistance at 25°C:55ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Power Resistance At 25°C Vishay - 23AC9041 - Newark, An Avnet Company
Chicago, IL, United States
Zero Power Resistance At 25°C Vishay
23AC9041
Zero Power Resistance At 25°C Vishay 23AC9041
Zero Power Resistance at 25°C:55ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes

Zero Power Resistance at 25°C:55ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 23AC9041
Product Name Zero Power Resistance At 25°C Vishay
Temperature Range -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC Thermistors - 223-055307-ND - DigiKey
Specs
Package / Electrode Type Bead
Coating Glass
Temperature Range -55 to 150 C (-67 to 302 F)
View Details
Thermistor ICs - 2025363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
View Details