Vishay Precision Group Thermistor, Ptc, 85R, 20%, Radial; Zero Power Resistance At 25°C Vishay PTCCL05H760HBE

Description
THERMISTOR, PTC, 85R, 20%, RADIAL; Zero Power Resistance at 25°C:85ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overloa d & Over Temperature Protection; Operating RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, PTC, 85R, 20%, RADIAL; Zero Power Resistance at 25°C:85ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overloa d & Over Temperature Protection; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ptc, 85R, 20%, Radial; Zero Power Resistance At 25°C Vishay - 98K8296 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 85R, 20%, Radial; Zero Power Resistance At 25°C Vishay
98K8296
Thermistor, Ptc, 85R, 20%, Radial; Zero Power Resistance At 25°C Vishay 98K8296
THERMISTOR, PTC, 85R, 20%, RADIAL; Zero Power Resistance at 25°C:85ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overloa d & Over Temperature Protection; Operating RoHS Compliant: Yes

THERMISTOR, PTC, 85R, 20%, RADIAL; Zero Power Resistance at 25°C:85ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overload & Over Temperature Protection; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 98K8296
Product Name Thermistor, Ptc, 85R, 20%, Radial; Zero Power Resistance At 25°C Vishay
Resistance (@25°C) 85 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1024001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
Thermistor ICs - 2120358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details
NTC Thermistors - GA2K3A352LEVB - TE Connectivity
Specs
Temperature Range -55 to 100 C (-67 to 212 F)
View Details
2 suppliers