Vishay Intertechnology, Inc. PTC Resettable Fuses PTCCL05H630HBE

Description
Ceramic PTC Resettable Fuse 265V 63mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Ceramic PTC Resettable Fuse 265V 63mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - BC2318-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
BC2318-ND
PTC Resettable Fuses BC2318-ND
Ceramic PTC Resettable Fuse 265V 63mA Ih Through Hole Radial, Disc

Ceramic PTC Resettable Fuse 265V 63mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 992849-PTCCL05H630HBE - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
992849-PTCCL05H630HBE
Circuit Protection - PTC Resettable Fuses 992849-PTCCL05H630HBE
Win Source Part Number: 992849-PTCCL05H630HB E Category: Circuit Protection>PTC Resettable Fuses Series: PTCCL - 265V Type: Ceramic Package: Bulk Height - Seated (Max): 0.394" (10.00mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 265V Current - Max: 450 mA Current - Hold (Ih) (Max): 63 mA Current - Trip (It): 95 mA Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.197" Dia x 0.197" T (5.00mm x 5.00mm) Resistance - 25°C (Typ): 120 Ohms ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2381 660 56393,238166056393,B C2318 Base Product Number: PTCCL Approval Agency: UR

Win Source Part Number: 992849-PTCCL05H630HBE
Category: Circuit Protection>PTC Resettable Fuses
Series: PTCCL - 265V
Type: Ceramic
Package: Bulk
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 500
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 265V
Current - Max: 450 mA
Current - Hold (Ih) (Max): 63 mA
Current - Trip (It): 95 mA
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.197" Dia x 0.197" T (5.00mm x 5.00mm)
Resistance - 25°C (Typ): 120 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 2381 660 56393,238166056393,BC2318
Base Product Number: PTCCL
Approval Agency: UR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number BC2318-ND 992849-PTCCL05H630HBE
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data