Vishay Intertechnology, Inc. Circuit Protection - PTC Resettable Fuses PTCCL05H280HBE

Description
Win Source Part Number: 1375653-PTCCL05H280H BE Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 39 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PTCCL - 265V Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: PTCCL Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.197" Dia x 0.217" T (5.00mm x 5.50mm) Height - Seated (Max): 0.394" (10.00mm) REACH Status: REACH Affected ECCN: EAR99 Current - Max: 200 mA Approval Agency: UR Current - Hold (Ih) (Max): 28 mA Voltage - Max: 265V Current - Trip (It): 42 mA Resistance - 25°C (Typ): 500 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1375653-PTCCL05H280H BE Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 39 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PTCCL - 265V Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: PTCCL Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.197" Dia x 0.217" T (5.00mm x 5.50mm) Height - Seated (Max): 0.394" (10.00mm) REACH Status: REACH Affected ECCN: EAR99 Current - Max: 200 mA Approval Agency: UR Current - Hold (Ih) (Max): 28 mA Voltage - Max: 265V Current - Trip (It): 42 mA Resistance - 25°C (Typ): 500 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1375653-PTCCL05H280HBE - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1375653-PTCCL05H280HBE
Circuit Protection - PTC Resettable Fuses 1375653-PTCCL05H280HBE
Win Source Part Number: 1375653-PTCCL05H280H BE Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 39 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PTCCL - 265V Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: PTCCL Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.197" Dia x 0.217" T (5.00mm x 5.50mm) Height - Seated (Max): 0.394" (10.00mm) REACH Status: REACH Affected ECCN: EAR99 Current - Max: 200 mA Approval Agency: UR Current - Hold (Ih) (Max): 28 mA Voltage - Max: 265V Current - Trip (It): 42 mA Resistance - 25°C (Typ): 500 Ohms

Win Source Part Number: 1375653-PTCCL05H280HBE
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 39 pct.
Type: Ceramic
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: PTCCL - 265V
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Base Product Number: PTCCL
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.197" Dia x 0.217" T (5.00mm x 5.50mm)
Height - Seated (Max): 0.394" (10.00mm)
REACH Status: REACH Affected
ECCN: EAR99
Current - Max: 200 mA
Approval Agency: UR
Current - Hold (Ih) (Max): 28 mA
Voltage - Max: 265V
Current - Trip (It): 42 mA
Resistance - 25°C (Typ): 500 Ohms

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - PTCCL05H280HBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PTCCL05H280HBE
Circuit Protection - PTC Resettable Fuses PTCCL05H280HBE
PTC RESET FUSE 265V 28MA RADIAL

PTC RESET FUSE 265V 28MA RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1375653-PTCCL05H280HBE PTCCL05H280HBE
Product Name Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002631019 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 50 amps
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details