Vishay Precision Group Thermistor ICs PTCCL05H280HBE

Description
Vishay PTCCL05H280HBE PTC Thermistor
Request a Quote Datasheet
Description
Vishay PTCCL05H280HBE PTC Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 1793911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793911
Thermistor ICs 1793911
Vishay PTCCL05H280HBE PTC Thermistor

Vishay PTCCL05H280HBE PTC Thermistor

Supplier's Site
Thermistor ICs - 1793911P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793911P
Thermistor ICs 1793911P
Vishay PTCCL05H280HBE PTC Thermistor

Vishay PTCCL05H280HBE PTC Thermistor

Supplier's Site
Thermistor ICs - 1793818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793818
Thermistor ICs 1793818
Vishay PTCCL05H280HBE PTC Thermistor

Vishay PTCCL05H280HBE PTC Thermistor

Supplier's Site
Ptc Thermistor; Zero Power Resistance At 25°C Vishay - 96F6787 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Vishay
96F6787
Ptc Thermistor; Zero Power Resistance At 25°C Vishay 96F6787
PTC THERMISTOR; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overload & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 1793911 96F6787
Product Name Thermistor ICs Ptc Thermistor; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 2120370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
NTC Thermistors - 223-20026071-11-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details