Vishay Precision Group Ptc Thermistor; Zero Power Resistance At 25°C Vishay PTCCL05H280HBE.

Description
PTC THERMISTOR; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes
Description
PTC THERMISTOR; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Zero Power Resistance At 25°C Vishay - 29AC9583 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Vishay
29AC9583
Ptc Thermistor; Zero Power Resistance At 25°C Vishay 29AC9583
PTC THERMISTOR; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overload & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 29AC9583
Product Name Ptc Thermistor; Zero Power Resistance At 25°C Vishay
Temperature Range 0 to ? C (32 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-20026074-11-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
PTC Thermistors - KLC2021401500245-130 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details