Vishay Intertechnology, Inc. Circuit Protection - PTC Resettable Fuses PTCCL05H150HBE

Description
Win Source Part Number: 1375655-PTCCL05H150H BE Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 59 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PTCCL - 265V Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: PTCCL Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.197" Dia x 0.217" T (5.00mm x 5.50mm) Height - Seated (Max): 0.394" (10.00mm) REACH Status: REACH Affected ECCN: EAR99 Current - Max: 110 mA Approval Agency: UR Current - Hold (Ih) (Max): 15 mA Voltage - Max: 265V Current - Trip (It): 23 mA Resistance - 25°C (Typ): 1.9 kOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1375655-PTCCL05H150H BE Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 59 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PTCCL - 265V Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: PTCCL Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.197" Dia x 0.217" T (5.00mm x 5.50mm) Height - Seated (Max): 0.394" (10.00mm) REACH Status: REACH Affected ECCN: EAR99 Current - Max: 110 mA Approval Agency: UR Current - Hold (Ih) (Max): 15 mA Voltage - Max: 265V Current - Trip (It): 23 mA Resistance - 25°C (Typ): 1.9 kOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1375655-PTCCL05H150HBE - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1375655-PTCCL05H150HBE
Circuit Protection - PTC Resettable Fuses 1375655-PTCCL05H150HBE
Win Source Part Number: 1375655-PTCCL05H150H BE Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 59 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PTCCL - 265V Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: PTCCL Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.197" Dia x 0.217" T (5.00mm x 5.50mm) Height - Seated (Max): 0.394" (10.00mm) REACH Status: REACH Affected ECCN: EAR99 Current - Max: 110 mA Approval Agency: UR Current - Hold (Ih) (Max): 15 mA Voltage - Max: 265V Current - Trip (It): 23 mA Resistance - 25°C (Typ): 1.9 kOhms

Win Source Part Number: 1375655-PTCCL05H150HBE
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 59 pct.
Type: Ceramic
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: PTCCL - 265V
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Base Product Number: PTCCL
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.197" Dia x 0.217" T (5.00mm x 5.50mm)
Height - Seated (Max): 0.394" (10.00mm)
REACH Status: REACH Affected
ECCN: EAR99
Current - Max: 110 mA
Approval Agency: UR
Current - Hold (Ih) (Max): 15 mA
Voltage - Max: 265V
Current - Trip (It): 23 mA
Resistance - 25°C (Typ): 1.9 kOhms

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - PTCCL05H150HBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PTCCL05H150HBE
Circuit Protection - PTC Resettable Fuses PTCCL05H150HBE
PTC RESET FUSE 265V 15MA RADIAL

PTC RESET FUSE 265V 15MA RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1375655-PTCCL05H150HBE PTCCL05H150HBE
Product Name Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 002313602 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 4 amps
View Details