Vishay Precision Group Thermistor ICs PTCCL05H131EBE

Description
Vishay PTCCL05H131EBE Thermistor
Request a Quote Datasheet
Description
Vishay PTCCL05H131EBE Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 381431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
381431
Thermistor ICs 381431
Vishay PTCCL05H131EBE Thermistor

Vishay PTCCL05H131EBE Thermistor

Supplier's Site
Ptc Thermistor; Zero Power Resistance At 25°C Vishay - 50F7814 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Vishay
50F7814
Ptc Thermistor; Zero Power Resistance At 25°C Vishay 50F7814
PTC THERMISTOR; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:60V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:-40°C RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:60V; Applications:Overload & Over Temperature Protection; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Thermistor, Ptc, 25R, 20%, Radial; Zero Power Resistance At 25°C Vishay - 98K8291 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 25R, 20%, Radial; Zero Power Resistance At 25°C Vishay
98K8291
Thermistor, Ptc, 25R, 20%, Radial; Zero Power Resistance At 25°C Vishay 98K8291
THERMISTOR, PTC, 25R, 20%, RADIAL; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:60V; Applications:Overloa d & Over Temperature Protection; Operating RoHS Compliant: Yes

THERMISTOR, PTC, 25R, 20%, RADIAL; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:60V; Applications:Overload & Over Temperature Protection; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 381431 50F7814 98K8291
Product Name Thermistor ICs Ptc Thermistor; Zero Power Resistance At 25°C Vishay Thermistor, Ptc, 25R, 20%, Radial; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC2021401500210-260 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details