Vishay Precision Group Resistor PTCCL05H131EBE

Description
THERMISTOR, PTC, 25R, 20%, RADIAL; ZERO POWER RESISTANCE AT 25C:25OHM; THERMISTOR MOUNTING:THROUGH HOLE; PRODUCT RANGE:PTCCL SERIES; OPERATING VOLTAGE MAX:60V; APPLICATIONS:OVERLOA D & OVER TEMPERATURE PROTECTION; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
THERMISTOR, PTC, 25R, 20%, RADIAL; ZERO POWER RESISTANCE AT 25C:25OHM; THERMISTOR MOUNTING:THROUGH HOLE; PRODUCT RANGE:PTCCL SERIES; OPERATING VOLTAGE MAX:60V; APPLICATIONS:OVERLOA D & OVER TEMPERATURE PROTECTION; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 16348949 - Radwell International
Willingboro, NJ, United States
Resistor
16348949
Resistor 16348949
THERMISTOR, PTC, 25R, 20%, RADIAL; ZERO POWER RESISTANCE AT 25C:25OHM; THERMISTOR MOUNTING:THROUGH HOLE; PRODUCT RANGE:PTCCL SERIES; OPERATING VOLTAGE MAX:60V; APPLICATIONS:OVERLOA D & OVER TEMPERATURE PROTECTION; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

THERMISTOR, PTC, 25R, 20%, RADIAL; ZERO POWER RESISTANCE AT 25C:25OHM; THERMISTOR MOUNTING:THROUGH HOLE; PRODUCT RANGE:PTCCL SERIES; OPERATING VOLTAGE MAX:60V; APPLICATIONS:OVERLOAD & OVER TEMPERATURE PROTECTION; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 16348949
Product Name Resistor
Resistance Range 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details