Vishay Precision Group Straight,P=5mm PTC Thermistors ROHS PTCCL05H110HBE

Description
Straight,P=5mm PTC Thermistors ROHS
Datasheet
Description
Straight,P=5mm PTC Thermistors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight,P=5mm PTC Thermistors ROHS - 17930-PTCCL05H110HBE - Utmel Electronic Limited
Hong Kong, China
Straight,P=5mm PTC Thermistors ROHS
17930-PTCCL05H110HBE
Straight,P=5mm PTC Thermistors ROHS 17930-PTCCL05H110HBE
Straight,P=5mm PTC Thermistors ROHS

Straight,P=5mm PTC Thermistors ROHS

Supplier's Site
Ptc Thermistor; Zero Power Resistance At 25°C Vishay - 98K8290 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Vishay
98K8290
Ptc Thermistor; Zero Power Resistance At 25°C Vishay 98K8290
PTC THERMISTOR; Zero Power Resistance at 25°C:3kohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:3kohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overload & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site
Ptc Thermistor, 265V, 3 Kohm, Th; Zero Power Resistance At 25°C Vishay - 90R0161 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 265V, 3 Kohm, Th; Zero Power Resistance At 25°C Vishay
90R0161
Ptc Thermistor, 265V, 3 Kohm, Th; Zero Power Resistance At 25°C Vishay 90R0161
PTC THERMISTOR, 265V, 3 KOHM, TH; Zero Power Resistance at 25°C:3kohm; Thermistor Mounting:Through Hole; Product Range:PTCCL; Operating Voltage Max:265V; Applications:Overloa d & Over Temperature Protection RoHS Compliant: Yes

PTC THERMISTOR, 265V, 3 KOHM, TH; Zero Power Resistance at 25°C:3kohm; Thermistor Mounting:Through Hole; Product Range:PTCCL; Operating Voltage Max:265V; Applications:Overload & Over Temperature Protection RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 17930-PTCCL05H110HBE 98K8290 90R0161
Product Name Straight,P=5mm PTC Thermistors ROHS Ptc Thermistor; Zero Power Resistance At 25°C Vishay Ptc Thermistor, 265V, 3 Kohm, Th; Zero Power Resistance At 25°C Vishay
Temperature Range 0 to ? C (32 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

170 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000260-170 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
PTC Thermistors - KLC1021401500210-90 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
Thermistor ICs - 1526869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 20 sec, in air
Length 0.1969 inch (5 mm)
View Details