Vishay Intertechnology, Inc. Circuit Protection - PTC Resettable Fuses PTCCL05H110HBE

Description
Win Source Part Number: 1375681-PTCCL05H110H BE Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 42 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PTCCL - 265V Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: PTCCL Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.197" Dia x 0.197" T (5.00mm x 5.00mm) Height - Seated (Max): 0.394" (10.00mm) REACH Status: REACH Affected ECCN: EAR99 Current - Max: 80 mA Approval Agency: UR Current - Hold (Ih) (Max): 11 mA Voltage - Max: 265V Current - Trip (It): 17 mA Resistance - 25°C (Typ): 3 kOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1375681-PTCCL05H110H BE Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 42 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PTCCL - 265V Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: PTCCL Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.197" Dia x 0.197" T (5.00mm x 5.00mm) Height - Seated (Max): 0.394" (10.00mm) REACH Status: REACH Affected ECCN: EAR99 Current - Max: 80 mA Approval Agency: UR Current - Hold (Ih) (Max): 11 mA Voltage - Max: 265V Current - Trip (It): 17 mA Resistance - 25°C (Typ): 3 kOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1375681-PTCCL05H110HBE - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1375681-PTCCL05H110HBE
Circuit Protection - PTC Resettable Fuses 1375681-PTCCL05H110HBE
Win Source Part Number: 1375681-PTCCL05H110H BE Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 42 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PTCCL - 265V Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: PTCCL Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.197" Dia x 0.197" T (5.00mm x 5.00mm) Height - Seated (Max): 0.394" (10.00mm) REACH Status: REACH Affected ECCN: EAR99 Current - Max: 80 mA Approval Agency: UR Current - Hold (Ih) (Max): 11 mA Voltage - Max: 265V Current - Trip (It): 17 mA Resistance - 25°C (Typ): 3 kOhms

Win Source Part Number: 1375681-PTCCL05H110HBE
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 42 pct.
Type: Ceramic
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: PTCCL - 265V
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Base Product Number: PTCCL
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.197" Dia x 0.197" T (5.00mm x 5.00mm)
Height - Seated (Max): 0.394" (10.00mm)
REACH Status: REACH Affected
ECCN: EAR99
Current - Max: 80 mA
Approval Agency: UR
Current - Hold (Ih) (Max): 11 mA
Voltage - Max: 265V
Current - Trip (It): 17 mA
Resistance - 25°C (Typ): 3 kOhms

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - PTCCL05H110HBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PTCCL05H110HBE
Circuit Protection - PTC Resettable Fuses PTCCL05H110HBE
PTC RESET FUSE 265V 11MA RADIAL

PTC RESET FUSE 265V 11MA RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1375681-PTCCL05H110HBE PTCCL05H110HBE
Product Name Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers
1494U 60A Fuse Block - 1494U-F60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details