Vishay Precision Group Ptc Thermistor, 1.6K, Th, 600V; Zero Power Resistance At 25°C Vishay PTCCL05H100SBE

Description
PTC THERMISTOR, 1.6K, TH, 600V; Zero Power Resistance at 25°C:1.6kohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:600V; Applications:Overloa d & Over Temperature Protection; Operating RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, 1.6K, TH, 600V; Zero Power Resistance at 25°C:1.6kohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:600V; Applications:Overloa d & Over Temperature Protection; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, 1.6K, Th, 600V; Zero Power Resistance At 25°C Vishay - 25AH9994 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 1.6K, Th, 600V; Zero Power Resistance At 25°C Vishay
25AH9994
Ptc Thermistor, 1.6K, Th, 600V; Zero Power Resistance At 25°C Vishay 25AH9994
PTC THERMISTOR, 1.6K, TH, 600V; Zero Power Resistance at 25°C:1.6kohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:600V; Applications:Overloa d & Over Temperature Protection; Operating RoHS Compliant: Yes

PTC THERMISTOR, 1.6K, TH, 600V; Zero Power Resistance at 25°C:1.6kohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:600V; Applications:Overload & Over Temperature Protection; Operating RoHS Compliant: Yes

Supplier's Site
Ptc Thermistor, 1.6Kohm, 600V, Th; Zero Power Resistance At 25°C Vishay - 90R0159 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 1.6Kohm, 600V, Th; Zero Power Resistance At 25°C Vishay
90R0159
Ptc Thermistor, 1.6Kohm, 600V, Th; Zero Power Resistance At 25°C Vishay 90R0159
PTC THERMISTOR, 1.6KOHM, 600V, TH; Zero Power Resistance at 25°C:1.6kohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:600V; Applications:Overloa d & Over Temperature Protection RoHS Compliant: Yes

PTC THERMISTOR, 1.6KOHM, 600V, TH; Zero Power Resistance at 25°C:1.6kohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:600V; Applications:Overload & Over Temperature Protection RoHS Compliant: Yes

Supplier's Site Datasheet
Straight,P=5mm PTC Thermistors ROHS - 17930-PTCCL05H100SBE - Utmel Electronic Limited
Hong Kong, China
Straight,P=5mm PTC Thermistors ROHS
17930-PTCCL05H100SBE
Straight,P=5mm PTC Thermistors ROHS 17930-PTCCL05H100SBE
Straight,P=5mm PTC Thermistors ROHS

Straight,P=5mm PTC Thermistors ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number 25AH9994 17930-PTCCL05H100SBE
Product Name Ptc Thermistor, 1.6K, Th, 600V; Zero Power Resistance At 25°C Vishay Straight,P=5mm PTC Thermistors ROHS
Resistance (@25°C) 1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors Sensor; Zero Power Resistance At 25°C Betatherm - 23M8118 - Newark, An Avnet Company
Specs
Lead Style Radial
Resistance (@25°C) 100000 ohms
View Details
Thermistor ICs - 4962722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.0984 inch (2.5 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details