Vishay Intertechnology, Inc. PTC Resettable Fuses PTCCL05H100SBE

Description
Ceramic PTC Resettable Fuse 600V 10mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Ceramic PTC Resettable Fuse 600V 10mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - BC3368-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
BC3368-ND
PTC Resettable Fuses BC3368-ND
Ceramic PTC Resettable Fuse 600V 10mA Ih Through Hole Radial, Disc

Ceramic PTC Resettable Fuse 600V 10mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 973407-PTCCL05H100SBE - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
973407-PTCCL05H100SBE
Circuit Protection - PTC Resettable Fuses 973407-PTCCL05H100SBE
Win Source Part Number: 973407-PTCCL05H100SB E Category: Circuit Protection>PTC Resettable Fuses Series: PTCCL - 600V Type: Ceramic Package: Bulk Height - Seated (Max): 0.409" (10.40mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 600V Current - Max: 2 A Current - Hold (Ih) (Max): 10 mA Current - Trip (It): 20 mA Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -20°C ~ 85°C Dimension: 0.197" Dia x 0.177" T (5.00mm x 4.50mm) Resistance - 25°C (Typ): 1.6 kOhms ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: Q1482119,23226609303 4,BC3368,2322 660 93034-ND,2322 660 93034-NDR,PTCCL05H10 0SBC,2322 660 93034 Base Product Number: PTCCL Approval Agency: UL

Win Source Part Number: 973407-PTCCL05H100SBE
Category: Circuit Protection>PTC Resettable Fuses
Series: PTCCL - 600V
Type: Ceramic
Package: Bulk
Height - Seated (Max): 0.409" (10.40mm)
Standard Package: 500
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 600V
Current - Max: 2 A
Current - Hold (Ih) (Max): 10 mA
Current - Trip (It): 20 mA
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -20°C ~ 85°C
Dimension: 0.197" Dia x 0.177" T (5.00mm x 4.50mm)
Resistance - 25°C (Typ): 1.6 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: Q1482119,232266093034,BC3368,2322 660 93034-ND,2322 660 93034-NDR,PTCCL05H100SBC,2322 660 93034
Base Product Number: PTCCL
Approval Agency: UL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number BC3368-ND 973407-PTCCL05H100SBE
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-LSMF185/33X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 2920 (7351 Metric), Concave
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-MSMF150/8X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications cUR, cURus, TUV
View Details