Vishay Intertechnology, Inc. Ceramic Capacitors PS0055BE22036BF1

Description
22pF ±10% 5000V (5kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
22pF ±10% 5000V (5kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PS0055BE22036BF1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PS0055BE22036BF1-ND
Ceramic Capacitors PS0055BE22036BF1-ND
22pF ±10% 5000V (5kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded

22pF ±10% 5000V (5kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - PS0055BE22036BF1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PS0055BE22036BF1
Ceramic Capacitors PS0055BE22036BF1
CAP CER 22PF 5KV R7 DISK

CAP CER 22PF 5KV R7 DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PS0055BE22036BF1-ND PS0055BE22036BF1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1908602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Film Paper Film Capacitors - 124PSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details