Vishay Intertechnology, Inc. Ceramic Capacitors PS0055BB27373BL1

Description
0.027µF -20%, +40% 2000V (2kV) Ceramic Capacitor Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
0.027µF -20%, +40% 2000V (2kV) Ceramic Capacitor Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PS0055BB27373BL1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PS0055BB27373BL1-ND
Ceramic Capacitors PS0055BB27373BL1-ND
0.027µF -20%, +40% 2000V (2kV) Ceramic Capacitor Disk, Metal Fitting - Threaded

0.027µF -20%, +40% 2000V (2kV) Ceramic Capacitor Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - PS0055BB27373BL1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PS0055BB27373BL1
Ceramic Capacitors PS0055BB27373BL1
CAP CER 0.027UF 2KV DISK

CAP CER 0.027UF 2KV DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PS0055BB27373BL1-ND PS0055BB27373BL1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF
Capacitance Tolerance 40 (+/- %) 40 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 105PMB700K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers