Vishay Intertechnology, Inc. Ceramic Capacitors PS0040VT47238AV1

Description
4700pF ±20% 3500V (3.5kV) Ceramic Capacitor Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
4700pF ±20% 3500V (3.5kV) Ceramic Capacitor Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PS0040VT47238AV1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PS0040VT47238AV1-ND
Ceramic Capacitors PS0040VT47238AV1-ND
4700pF ±20% 3500V (3.5kV) Ceramic Capacitor Disk, Metal Fitting - Threaded

4700pF ±20% 3500V (3.5kV) Ceramic Capacitor Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - PS0040VT47238AV1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PS0040VT47238AV1
Ceramic Capacitors PS0040VT47238AV1
CAP CER 4700PF 3.5KV DISK

CAP CER 4700PF 3.5KV DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PS0040VT47238AV1-ND PS0040VT47238AV1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 3500 volts 3500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-104MWR152KJ - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details