Vishay Intertechnology, Inc. Ceramic Capacitors PS0040BE56036BG1

Description
56pF ±10% 5000V (5kV) Ceramic Capacitor R16 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
56pF ±10% 5000V (5kV) Ceramic Capacitor R16 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PS0040BE56036BG1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PS0040BE56036BG1-ND
Ceramic Capacitors PS0040BE56036BG1-ND
56pF ±10% 5000V (5kV) Ceramic Capacitor R16 Disk, Metal Fitting - Threaded

56pF ±10% 5000V (5kV) Ceramic Capacitor R16 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - PS0040BE56036BG1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PS0040BE56036BG1
Ceramic Capacitors PS0040BE56036BG1
CAP CER 56PF 5KV R16 DISK

CAP CER 56PF 5KV R16 DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PS0040BE56036BG1-ND PS0040BE56036BG1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104M66QV39 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers