Vishay Intertechnology, Inc. Ceramic Capacitors PS0040BE47038BG1

Description
47pF ±20% 5000V (5kV) Ceramic Capacitor R16 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
47pF ±20% 5000V (5kV) Ceramic Capacitor R16 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PS0040BE47038BG1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PS0040BE47038BG1-ND
Ceramic Capacitors PS0040BE47038BG1-ND
47pF ±20% 5000V (5kV) Ceramic Capacitor R16 Disk, Metal Fitting - Threaded

47pF ±20% 5000V (5kV) Ceramic Capacitor R16 Disk, Metal Fitting - Threaded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number PS0040BE47038BG1-ND
Product Name Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011300 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details