Vishay Intertechnology, Inc. Ceramic Capacitors PS0040BE27038BF1

Description
27pF ±20% 5000V (5kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
27pF ±20% 5000V (5kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PS0040BE27038BF1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PS0040BE27038BF1-ND
Ceramic Capacitors PS0040BE27038BF1-ND
27pF ±20% 5000V (5kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded

27pF ±20% 5000V (5kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - PS0040BE27038BF1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PS0040BE27038BF1
Ceramic Capacitors PS0040BE27038BF1
CAP CER 27PF 5KV R7 DISK

CAP CER 27PF 5KV R7 DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PS0040BE27038BF1-ND PS0040BE27038BF1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details