Vishay Intertechnology, Inc. Ceramic Capacitors PS0040BE11133BH1

Description
110pF ±5% 5000V (5kV) Ceramic Capacitor R42 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
110pF ±5% 5000V (5kV) Ceramic Capacitor R42 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PS0040BE11133BH1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PS0040BE11133BH1-ND
Ceramic Capacitors PS0040BE11133BH1-ND
110pF ±5% 5000V (5kV) Ceramic Capacitor R42 Disk, Metal Fitting - Threaded

110pF ±5% 5000V (5kV) Ceramic Capacitor R42 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - PS0040BE11133BH1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PS0040BE11133BH1
Ceramic Capacitors PS0040BE11133BH1
CAP CER 110PF 5KV R42 DISK

CAP CER 110PF 5KV R42 DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PS0040BE11133BH1-ND PS0040BE11133BH1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Film Capacitors - 1913042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details