Vishay Intertechnology, Inc. Ceramic Capacitors PS0040BE10136BH1

Description
100pF ±10% 5000V (5kV) Ceramic Capacitor R42 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
100pF ±10% 5000V (5kV) Ceramic Capacitor R42 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PS0040BE10136BH1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PS0040BE10136BH1-ND
Ceramic Capacitors PS0040BE10136BH1-ND
100pF ±10% 5000V (5kV) Ceramic Capacitor R42 Disk, Metal Fitting - Threaded

100pF ±10% 5000V (5kV) Ceramic Capacitor R42 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - PS0040BE10136BH1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PS0040BE10136BH1
Ceramic Capacitors PS0040BE10136BH1
CAP CER 100PF 5KV R42 DISK

CAP CER 100PF 5KV R42 DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PS0040BE10136BH1-ND PS0040BE10136BH1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - M30R104K2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1943395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details