Vishay Intertechnology, Inc. Ceramic Capacitors PS0030VZ12138BJ1

Description
120pF ±20% 7500V (7.5kV) Ceramic Capacitor R85 Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
120pF ±20% 7500V (7.5kV) Ceramic Capacitor R85 Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PS0030VZ12138BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PS0030VZ12138BJ1-ND
Ceramic Capacitors PS0030VZ12138BJ1-ND
120pF ±20% 7500V (7.5kV) Ceramic Capacitor R85 Axial, Can - Screw Terminals

120pF ±20% 7500V (7.5kV) Ceramic Capacitor R85 Axial, Can - Screw Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number PS0030VZ12138BJ1-ND
Product Name Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details