Vishay Intertechnology, Inc. Ceramic Capacitors PS0030VZ12136BJ1

Description
120pF ±10% 7500V (7.5kV) Ceramic Capacitor R85 Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
120pF ±10% 7500V (7.5kV) Ceramic Capacitor R85 Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PS0030VZ12136BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PS0030VZ12136BJ1-ND
Ceramic Capacitors PS0030VZ12136BJ1-ND
120pF ±10% 7500V (7.5kV) Ceramic Capacitor R85 Axial, Can - Screw Terminals

120pF ±10% 7500V (7.5kV) Ceramic Capacitor R85 Axial, Can - Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - PS0030VZ12136BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PS0030VZ12136BJ1
Ceramic Capacitors PS0030VZ12136BJ1
CAP CER 120PF 7.5KV R85 AXIAL

CAP CER 120PF 7.5KV R85 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PS0030VZ12136BJ1-ND PS0030VZ12136BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 7500 volts 7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1210Y1K20271KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details