Vishay Intertechnology, Inc. Ceramic Capacitors PS0030BE56138AP1

Description
560pF ±20% 5000V (5kV) Ceramic Capacitor N2200 Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
560pF ±20% 5000V (5kV) Ceramic Capacitor N2200 Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PS0030BE56138AP1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PS0030BE56138AP1-ND
Ceramic Capacitors PS0030BE56138AP1-ND
560pF ±20% 5000V (5kV) Ceramic Capacitor N2200 Axial, Can - Screw Terminals

560pF ±20% 5000V (5kV) Ceramic Capacitor N2200 Axial, Can - Screw Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number PS0030BE56138AP1-ND
Product Name Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details