Vishay Intertechnology, Inc. Ceramic Capacitors PS0030BE47136AP1

Description
470pF ±10% 5000V (5kV) Ceramic Capacitor N2200 Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
470pF ±10% 5000V (5kV) Ceramic Capacitor N2200 Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PS0030BE47136AP1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PS0030BE47136AP1-ND
Ceramic Capacitors PS0030BE47136AP1-ND
470pF ±10% 5000V (5kV) Ceramic Capacitor N2200 Axial, Can - Screw Terminals

470pF ±10% 5000V (5kV) Ceramic Capacitor N2200 Axial, Can - Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - PS0030BE47136AP1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PS0030BE47136AP1
Ceramic Capacitors PS0030BE47136AP1
CAP CER 470PF 5KV N2200 AXIAL

CAP CER 470PF 5KV N2200 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PS0030BE47136AP1-ND PS0030BE47136AP1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C17AH221K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details