Vishay Intertechnology, Inc. Ceramic Capacitors PS0030BE33036BG1

Description
33pF ±10% 5000V (5kV) Ceramic Capacitor R16 Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
33pF ±10% 5000V (5kV) Ceramic Capacitor R16 Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PS0030BE33036BG1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PS0030BE33036BG1-ND
Ceramic Capacitors PS0030BE33036BG1-ND
33pF ±10% 5000V (5kV) Ceramic Capacitor R16 Axial, Can - Screw Terminals

33pF ±10% 5000V (5kV) Ceramic Capacitor R16 Axial, Can - Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - PS0030BE33036BG1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PS0030BE33036BG1
Ceramic Capacitors PS0030BE33036BG1
CAP CER 33PF 5KV R16 AXIAL

CAP CER 33PF 5KV R16 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PS0030BE33036BG1-ND PS0030BE33036BG1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details