Vishay Intertechnology, Inc. Ceramic Capacitors PS0030BE33033BG1

Description
33pF ±5% 5000V (5kV) Ceramic Capacitor R16 Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
33pF ±5% 5000V (5kV) Ceramic Capacitor R16 Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PS0030BE33033BG1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PS0030BE33033BG1-ND
Ceramic Capacitors PS0030BE33033BG1-ND
33pF ±5% 5000V (5kV) Ceramic Capacitor R16 Axial, Can - Screw Terminals

33pF ±5% 5000V (5kV) Ceramic Capacitor R16 Axial, Can - Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - PS0030BE33033BG1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PS0030BE33033BG1
Ceramic Capacitors PS0030BE33033BG1
CAP CER 33PF 5KV R16 AXIAL

CAP CER 33PF 5KV R16 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PS0030BE33033BG1-ND PS0030BE33033BG1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 105PPA122KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers