Vishay Intertechnology, Inc. Ceramic Capacitors PS0030BE22138BJ1

Description
220pF ±20% 5000V (5kV) Ceramic Capacitor R85 Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
220pF ±20% 5000V (5kV) Ceramic Capacitor R85 Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PS0030BE22138BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PS0030BE22138BJ1-ND
Ceramic Capacitors PS0030BE22138BJ1-ND
220pF ±20% 5000V (5kV) Ceramic Capacitor R85 Axial, Can - Screw Terminals

220pF ±20% 5000V (5kV) Ceramic Capacitor R85 Axial, Can - Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - PS0030BE22138BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PS0030BE22138BJ1
Ceramic Capacitors PS0030BE22138BJ1
CAP CER 220PF 5KV R85 AXIAL

CAP CER 220PF 5KV R85 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PS0030BE22138BJ1-ND PS0030BE22138BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C17CF6R8B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers