Vishay Intertechnology, Inc. Ceramic Capacitors PS0030BE18038BF1

Description
18pF ±20% 5000V (5kV) Ceramic Capacitor R7 Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
18pF ±20% 5000V (5kV) Ceramic Capacitor R7 Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PS0030BE18038BF1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PS0030BE18038BF1-ND
Ceramic Capacitors PS0030BE18038BF1-ND
18pF ±20% 5000V (5kV) Ceramic Capacitor R7 Axial, Can - Screw Terminals

18pF ±20% 5000V (5kV) Ceramic Capacitor R7 Axial, Can - Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - PS0030BE18038BF1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PS0030BE18038BF1
Ceramic Capacitors PS0030BE18038BF1
CAP CER 18PF 5KV R7 AXIAL

CAP CER 18PF 5KV R7 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PS0030BE18038BF1-ND PS0030BE18038BF1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - P10U103M1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers