Vishay Intertechnology, Inc. Ceramic Capacitors PS0030BE18033BF1

Description
18pF ±5% 5000V (5kV) Ceramic Capacitor R7 Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
18pF ±5% 5000V (5kV) Ceramic Capacitor R7 Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PS0030BE18033BF1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PS0030BE18033BF1-ND
Ceramic Capacitors PS0030BE18033BF1-ND
18pF ±5% 5000V (5kV) Ceramic Capacitor R7 Axial, Can - Screw Terminals

18pF ±5% 5000V (5kV) Ceramic Capacitor R7 Axial, Can - Screw Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number PS0030BE18033BF1-ND
Product Name Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15G271J1-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers