Vishay Intertechnology, Inc. Ceramic Capacitors PS0030BE10038BF1

Description
10pF ±20% 5000V (5kV) Ceramic Capacitor R7 Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
10pF ±20% 5000V (5kV) Ceramic Capacitor R7 Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PS0030BE10038BF1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PS0030BE10038BF1-ND
Ceramic Capacitors PS0030BE10038BF1-ND
10pF ±20% 5000V (5kV) Ceramic Capacitor R7 Axial, Can - Screw Terminals

10pF ±20% 5000V (5kV) Ceramic Capacitor R7 Axial, Can - Screw Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number PS0030BE10038BF1-ND
Product Name Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - T6W3NR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-1210J6300104KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers