Vishay Intertechnology, Inc. Ceramic Capacitors PS0030BE10033BF1

Description
10pF ±5% 5000V (5kV) Ceramic Capacitor R7 Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
10pF ±5% 5000V (5kV) Ceramic Capacitor R7 Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PS0030BE10033BF1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PS0030BE10033BF1-ND
Ceramic Capacitors PS0030BE10033BF1-ND
10pF ±5% 5000V (5kV) Ceramic Capacitor R7 Axial, Can - Screw Terminals

10pF ±5% 5000V (5kV) Ceramic Capacitor R7 Axial, Can - Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - PS0030BE10033BF1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PS0030BE10033BF1
Ceramic Capacitors PS0030BE10033BF1
CAP CER 10PF 5KV R7 AXIAL

CAP CER 10PF 5KV R7 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PS0030BE10033BF1-ND PS0030BE10033BF1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF430J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details