Vishay Intertechnology, Inc. Ceramic Capacitors PS0020VT15273BL1

Description
1500pF -20%, +40% 3500V (3.5kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
1500pF -20%, +40% 3500V (3.5kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PS0020VT15273BL1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PS0020VT15273BL1-ND
Ceramic Capacitors PS0020VT15273BL1-ND
1500pF -20%, +40% 3500V (3.5kV) Ceramic Capacitor Axial, Can - Screw Terminals

1500pF -20%, +40% 3500V (3.5kV) Ceramic Capacitor Axial, Can - Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - PS0020VT15273BL1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PS0020VT15273BL1
Ceramic Capacitors PS0020VT15273BL1
CAP CER 1500PF 3.5KV AXIAL

CAP CER 1500PF 3.5KV AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PS0020VT15273BL1-ND PS0020VT15273BL1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 40 (+/- %) 40 (+/- %)
WVDC 3500 volts 3500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MKP275K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers