Vishay Precision Group Resistor Networks, Arrays PRAHT135I4100KBWGT

Description
Ohm Power Per Element Resistor Network/Array
Request a Quote Datasheet
Description
Ohm Power Per Element Resistor Network/Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 716-PRAHT135I4100KBWGTTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
716-PRAHT135I4100KBWGTTR-ND
Resistor Networks, Arrays 716-PRAHT135I4100KBWGTTR-ND
Ohm Power Per Element Resistor Network/Array

Ohm Power Per Element Resistor Network/Array

Buy Now Datasheet
Res N/w, Precision, 4 Res, 100Kohm, Smd; Resistance R1 Vishay - 68X3175 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Precision, 4 Res, 100Kohm, Smd; Resistance R1 Vishay
68X3175
Res N/w, Precision, 4 Res, 100Kohm, Smd; Resistance R1 Vishay 68X3175
RES N/W, PRECISION, 4 RES, 100KOHM, SMD; Resistance R1:100kohm; Product Range:PRAHT Series; Resistance R2:100kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating perRoHS Compliant: Yes

RES N/W, PRECISION, 4 RES, 100KOHM, SMD; Resistance R1:100kohm; Product Range:PRAHT Series; Resistance R2:100kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating perRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-PRAHT135I4100KBWGTTR-ND 68X3175
Product Name Resistor Networks, Arrays Res N/w, Precision, 4 Res, 100Kohm, Smd; Resistance R1 Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details