Vishay Precision Group Res N/w, Precision, 4 Res, 50Kohm, Smd; Resistance R1 Vishay PRAHT135I4-50KBWGT

Description
RES N/W, PRECISION, 4 RES, 50KOHM, SMD; Resistance R1:50kohm; Product Range:PRAHT Series; Resistance R2:50kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes
Datasheet
Description
RES N/W, PRECISION, 4 RES, 50KOHM, SMD; Resistance R1:50kohm; Product Range:PRAHT Series; Resistance R2:50kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Precision, 4 Res, 50Kohm, Smd; Resistance R1 Vishay - 68X3174 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Precision, 4 Res, 50Kohm, Smd; Resistance R1 Vishay
68X3174
Res N/w, Precision, 4 Res, 50Kohm, Smd; Resistance R1 Vishay 68X3174
RES N/W, PRECISION, 4 RES, 50KOHM, SMD; Resistance R1:50kohm; Product Range:PRAHT Series; Resistance R2:50kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

RES N/W, PRECISION, 4 RES, 50KOHM, SMD; Resistance R1:50kohm; Product Range:PRAHT Series; Resistance R2:50kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3174
Product Name Res N/w, Precision, 4 Res, 50Kohm, Smd; Resistance R1 Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details