Vishay Precision Group Resistor Networks, Arrays PRAHT100I4100RBWGT

Description
Ohm Power Per Element Resistor Network/Array
Request a Quote Datasheet
Description
Ohm Power Per Element Resistor Network/Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 716-PRAHT100I4100RBWGTTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
716-PRAHT100I4100RBWGTTR-ND
Resistor Networks, Arrays 716-PRAHT100I4100RBWGTTR-ND
Ohm Power Per Element Resistor Network/Array

Ohm Power Per Element Resistor Network/Array

Buy Now Datasheet
Res N/w, Precision, 4 Res, 100 Ohm, Smd; Resistance R1 Vishay - 68X3167 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Precision, 4 Res, 100 Ohm, Smd; Resistance R1 Vishay
68X3167
Res N/w, Precision, 4 Res, 100 Ohm, Smd; Resistance R1 Vishay 68X3167
RES N/W, PRECISION, 4 RES, 100 OHM, SMD; Resistance R1:100ohm; Product Range:PRAHT Series; Resistance R2:100ohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

RES N/W, PRECISION, 4 RES, 100 OHM, SMD; Resistance R1:100ohm; Product Range:PRAHT Series; Resistance R2:100ohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-PRAHT100I4100RBWGTTR-ND 68X3167
Product Name Resistor Networks, Arrays Res N/w, Precision, 4 Res, 100 Ohm, Smd; Resistance R1 Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers